Vishay Precision Group CRCW06031K33FKTA CRCW06031K33FKTA

Description
CRCW06031K33FKTA
Request a Quote Datasheet
Description
CRCW06031K33FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06031K33FKTA - CRCW06031K33FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K33FKTA
CRCW06031K33FKTA
CRCW06031K33FKTA CRCW06031K33FKTA
CRCW06031K33FKTA

CRCW06031K33FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K33FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K33FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K33FKTATR-ND
1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K33FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K33FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K33FKTACT-ND
RES SMD 1.33K OHM 1% 1/10W 0603

RES SMD 1.33K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K33FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K33FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K33FKTADKR-ND
RES SMD 1.33K OHM 1% 1/10W 0603

RES SMD 1.33K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3912
Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3912
RES, THICK FILM, 1K33, 1%, 0.1W, 0603, REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K33, 1%, 0.1W, 0603, REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0603 1.33K 1% 100 Rt1 Rohs Compliant Vishay - 37AH9477 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.33K 1% 100 Rt1 Rohs Compliant Vishay
37AH9477
Crcw0603 1.33K 1% 100 Rt1 Rohs Compliant Vishay 37AH9477
CRCW0603 1.33K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 1.33K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06031K33FKTA 541-CRCW06031K33FKTATR-ND 07J3912 37AH9477
Product Name CRCW06031K33FKTA Chip Resistor - Surface Mount Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay Crcw0603 1.33K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details