Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K33FKEAC

Description
1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5230-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5230-2-ND
Chip Resistor - Surface Mount 541-5230-2-ND
1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 1K33 1% Et1 E3 Rohs Compliant Vishay - 59AC1545 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 1K33 1% Et1 E3 Rohs Compliant Vishay
59AC1545
D11/crcw0603-C 100 1K33 1% Et1 E3 Rohs Compliant Vishay 59AC1545
D11/CRCW0603-C 100 1K33 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 1K33 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5230-2-ND 59AC1545
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 1K33 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details