Vishay Precision Group Surface Mount Resistors CRCW06031K33FKEA

Description
Vishay CRCW06031K33FKEA
Request a Quote Datasheet
Description
Vishay CRCW06031K33FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789891
Surface Mount Resistors 6789891
Vishay CRCW06031K33FKEA

Vishay CRCW06031K33FKEA

Supplier's Site
Surface Mount Resistors - 1694269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694269
Surface Mount Resistors 1694269
Vishay CRCW06031K33FKEA

Vishay CRCW06031K33FKEA

Supplier's Site
Surface Mount Resistors - 1818027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818027
Surface Mount Resistors 1818027
Vishay CRCW06031K33FKEA

Vishay CRCW06031K33FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.33KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KHCT-ND
Chip Resistor - Surface Mount 541-1.33KHCT-ND
1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KHTR-ND
Chip Resistor - Surface Mount 541-1.33KHTR-ND
1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.33KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33KHDKR-ND
Chip Resistor - Surface Mount 541-1.33KHDKR-ND
1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 100mW 75V Resistor - 52-CRCW06031K33FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 75V Resistor
52-CRCW06031K33FKEA
SMD 100mW 75V Resistor 52-CRCW06031K33FKEA
1.33kR 1% 0603 Thick Film Resistor, 100mW, 75V, SMD Product overview: CRCW06031K33FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K33FKEA can be used for catalog matching and distributor lookup.

1.33kR 1% 0603 Thick Film Resistor, 100mW, 75V, SMD Product overview: CRCW06031K33FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K33FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.33K OHM 1/10W 1% 0603 SMD - CRCW06031K33FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1/10W 1% 0603 SMD
CRCW06031K33FKEA
RES 1.33K OHM 1/10W 1% 0603 SMD CRCW06031K33FKEA
RES 1.33Kohm 1/10W 1% 0603 SMD

RES 1.33Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 1K33, 1%, 0.1W, 0603; Resistance Vishay - 52K8033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K33, 1%, 0.1W, 0603; Resistance Vishay
52K8033
Res, Thick Film, 1K33, 1%, 0.1W, 0603; Resistance Vishay 52K8033
RES, THICK FILM, 1K33, 1%, 0.1W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K33, 1%, 0.1W, 0603; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3640
Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3640
RES, THICK FILM, 1K33, 1%, 0.1W, 0603, REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K33, 1%, 0.1W, 0603, REEL; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4049
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4049
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789891 1818027 541-1.33KHCT-ND 52-CRCW06031K33FKEA CRCW06031K33FKEA 52K8033 42K3640 27W4049
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 100mW 75V Resistor RES 1.33K OHM 1/10W 1% 0603 SMD Res, Thick Film, 1K33, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K33, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 1330 ohms 1330 ohms 1330 ohms 1330 ohms 1330 ohms
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details