Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06031K33FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2549 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2549
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2549
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.33 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2549
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details