Vishay Precision Group CRCW06031K30FKEA CRCW06031K30FKEA

Description
CRCW06031K30FKEA
Request a Quote Datasheet
Description
CRCW06031K30FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06031K30FKEA - CRCW06031K30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K30FKEA
CRCW06031K30FKEA
CRCW06031K30FKEA CRCW06031K30FKEA
CRCW06031K30FKEA

CRCW06031K30FKEA

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW06031K30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06031K30FKEA
SMD 75V 100mW Resistor 52-CRCW06031K30FKEA
1.3kR 1% 75V 0603 Thick Film Resistor, SMD, 100mW Product overview: CRCW06031K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K30FKEA can be used for catalog matching and distributor lookup.

1.3kR 1% 75V 0603 Thick Film Resistor, SMD, 100mW Product overview: CRCW06031K30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789897
Surface Mount Resistors 6789897
Vishay CRCW06031K30FKEA

Vishay CRCW06031K30FKEA

Supplier's Site
Surface Mount Resistors - 1818043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818043
Surface Mount Resistors 1818043
Vishay CRCW06031K30FKEA

Vishay CRCW06031K30FKEA

Supplier's Site
Surface Mount Resistors - 1694270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694270
Surface Mount Resistors 1694270
Vishay CRCW06031K30FKEA

Vishay CRCW06031K30FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.30KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KHDKR-ND
Chip Resistor - Surface Mount 541-1.30KHDKR-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KHTR-ND
Chip Resistor - Surface Mount 541-1.30KHTR-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.30KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.30KHCT-ND
Chip Resistor - Surface Mount 541-1.30KHCT-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8032
Res, Thick Film, 1K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8032
RES, THICK FILM, 1K3, 1%, 0.1W, 0603, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.1W, 0603, REEL; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K3, 1%, 0.1W, 0603; Resistance Vishay
52K8031
Res, Thick Film, 1K3, 1%, 0.1W, 0603; Resistance Vishay 52K8031
RES, THICK FILM, 1K3, 1%, 0.1W, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K3, 1%, 0.1W, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4048 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4048
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4048
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031K30FKEA 52-CRCW06031K30FKEA 6789897 1818043 541-1.30KHDKR-ND 52K8032 52K8031 27W4048
Product Name CRCW06031K30FKEA SMD 75V 100mW Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1K3, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1K3, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1300 ohms 1300 ohms 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details