Vishay Precision Group Surface Mount Resistors CRCW06031K27FKEA

Description
Vishay CRCW06031K27FKEA
Request a Quote Datasheet
Description
Vishay CRCW06031K27FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789894
Surface Mount Resistors 6789894
Vishay CRCW06031K27FKEA

Vishay CRCW06031K27FKEA

Supplier's Site
Surface Mount Resistors - 1817933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817933
Surface Mount Resistors 1817933
Vishay CRCW06031K27FKEA

Vishay CRCW06031K27FKEA

Supplier's Site
Surface Mount Resistors - 1726443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1726443
Surface Mount Resistors 1726443
Vishay CRCW06031K27FKEA

Vishay CRCW06031K27FKEA

Supplier's Site
CRCW06031K27FKEA - CRCW06031K27FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K27FKEA
CRCW06031K27FKEA
CRCW06031K27FKEA CRCW06031K27FKEA
CRCW06031K27FKEA

CRCW06031K27FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.27KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KHCT-ND
Chip Resistor - Surface Mount 541-1.27KHCT-ND
1.27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KHDKR-ND
Chip Resistor - Surface Mount 541-1.27KHDKR-ND
1.27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.27KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.27KHTR-ND
Chip Resistor - Surface Mount 541-1.27KHTR-ND
1.27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K27, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K27, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3639
Res, Thick Film, 1K27, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3639
RES, THICK FILM, 1K27, 1%, 0.1W, 0603, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K27, 1%, 0.1W, 0603, REEL; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4047 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4047
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4047
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.27 kohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.27 kohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789894 1817933 CRCW06031K27FKEA 541-1.27KHCT-ND 42K3639 27W4047
Product Name Surface Mount Resistors Surface Mount Resistors CRCW06031K27FKEA Chip Resistor - Surface Mount Res, Thick Film, 1K27, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.27 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1270 ohms 1270 ohms
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details