Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031K24FKEB

Description
RES SMD 1.24K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 1.24K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031K24FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K24FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06031K24FKEBCT-ND
RES SMD 1.24K OHM 1% 1/8W 0603

RES SMD 1.24K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K24FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K24FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06031K24FKEBTR-ND
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 1.24K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW06031K24FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 1.24K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW06031K24FKEB
Res Thick Film 0603 1.24K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW06031K24FKEB
Res Thick Film 0603 1.24K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 1.24K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW06031K24FKEBCT-ND CRCW06031K24FKEB
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 1.24K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details