Vishay Precision Group Thick Film Resistors - SMD 1/10watt 1.24Kohms 1% CRCW06031K24FKEA

Description
Thick Film Resistors - SMD 1/10watt 1.24Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.24Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.24Kohms 1% - CRCW06031K24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.24Kohms 1%
CRCW06031K24FKEA
Thick Film Resistors - SMD 1/10watt 1.24Kohms 1% CRCW06031K24FKEA
Thick Film Resistors - SMD 1/10watt 1.24Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.24Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.24KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KHCT-ND
Chip Resistor - Surface Mount 541-1.24KHCT-ND
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KHTR-ND
Chip Resistor - Surface Mount 541-1.24KHTR-ND
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.24KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.24KHDKR-ND
Chip Resistor - Surface Mount 541-1.24KHDKR-ND
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K24, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3638
Res, Thick Film, 1K24, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3638
RES, THICK FILM, 1K24, 1%, 0.1W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K24, 1%, 0.1W, 0603, REEL; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K24, 1%, 0.1W, 0603; Resistance Vishay - 52K8029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K24, 1%, 0.1W, 0603; Resistance Vishay
52K8029
Res, Thick Film, 1K24, 1%, 0.1W, 0603; Resistance Vishay 52K8029
RES, THICK FILM, 1K24, 1%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K24, 1%, 0.1W, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4046 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4046
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4046
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.24 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
100mW 75V ±1% -55℃~+155℃ 1.24kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06031K24FKEA - Utmel Electronic Limited
Hong Kong, China
100mW 75V ±1% -55℃~+155℃ 1.24kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06031K24FKEA
100mW 75V ±1% -55℃~+155℃ 1.24kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06031K24FKEA
100mW 75V ±1% -55℃~+155℃ 1.24kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 75V ±1% -55℃~+155℃ 1.24kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031K24FKEA 541-1.24KHCT-ND 42K3638 52K8029 27W4046 17930-CRCW06031K24FKEA
Product Name Thick Film Resistors - SMD 1/10watt 1.24Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K24, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 1K24, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.24 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 100mW 75V ±1% -55℃~+155℃ 1.24kΩ 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details