Vishay Precision Group RES 1.2K OHM 1/10W 5% 0603 SMD CRCW06031K20JNTA

Description
RES 1.2Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.2Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/10W 5% 0603 SMD - CRCW06031K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/10W 5% 0603 SMD
CRCW06031K20JNTA
RES 1.2K OHM 1/10W 5% 0603 SMD CRCW06031K20JNTA
RES 1.2Kohm 1/10W 5% 0603 SMD

RES 1.2Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K20JNTA-ND
Chip Resistor - Surface Mount CRCW06031K20JNTA-ND
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 80K4623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
80K4623
Resistor,metal Glaze,1.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 80K4623
Resistor,Metal Glaze,1.2KOhms,75WV, 5+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,1.2KOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K20JNTA
Chip Resistor - Surface Mount CRCW06031K20JNTA
RES SMD 1.2K OHM 5% 1/10W 0603

RES SMD 1.2K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06031K20JNTA CRCW06031K20JNTA-ND 80K4623 CRCW06031K20JNTA
Product Name RES 1.2K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details