Vishay Intertechnology, Inc. RES 1.2K OHM .25W 5% 0603 SMD CRCW06031K20JNEAHP

Description
RES 1.2Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.2Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM .25W 5% 0603 SMD - CRCW06031K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM .25W 5% 0603 SMD
CRCW06031K20JNEAHP
RES 1.2K OHM .25W 5% 0603 SMD CRCW06031K20JNEAHP
RES 1.2Kohm .25W 5% 0603 SMD

RES 1.2Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.2KSADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KSADKR-ND
Chip Resistor - Surface Mount 541-1.2KSADKR-ND
1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KSACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KSACT-ND
Chip Resistor - Surface Mount 541-1.2KSACT-ND
1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KSATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KSATR-ND
Chip Resistor - Surface Mount 541-1.2KSATR-ND
1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K20JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K20JNEAHP
Chip Resistor - Surface Mount CRCW06031K20JNEAHP
RES SMD 1.2K OHM 5% 1/3W 0603

RES SMD 1.2K OHM 5% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06031K20JNEAHP 541-1.2KSADKR-ND CRCW06031K20JNEAHP
Product Name RES 1.2K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers