Vishay Precision Group SMD 100mW Resistor CRCW06031K20JNEA

Description
1.2kR 5% 100mW 0603 Thick Film SMD Resistor Product overview: CRCW06031K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2kR 5% 100mW 0603 Thick Film SMD Resistor Product overview: CRCW06031K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20JNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-CRCW06031K20JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW06031K20JNEA
SMD 100mW Resistor 52-CRCW06031K20JNEA
1.2kR 5% 100mW 0603 Thick Film SMD Resistor Product overview: CRCW06031K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20JNEA can be used for catalog matching and distributor lookup.

1.2kR 5% 100mW 0603 Thick Film SMD Resistor Product overview: CRCW06031K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.2K OHM 1/10W 5% 0603 SMD - CRCW06031K20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/10W 5% 0603 SMD
CRCW06031K20JNEA
RES 1.2K OHM 1/10W 5% 0603 SMD CRCW06031K20JNEA
RES 1.2Kohm 1/10W 5% 0603 SMD

RES 1.2Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.2KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KGDKR-ND
Chip Resistor - Surface Mount 541-1.2KGDKR-ND
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KGTR-ND
Chip Resistor - Surface Mount 541-1.2KGTR-ND
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2KGCT-ND
Chip Resistor - Surface Mount 541-1.2KGCT-ND
1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K20JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K20JNEA
Chip Resistor - Surface Mount CRCW06031K20JNEA
RES SMD 1.2K OHM 5% 1/10W 0603

RES SMD 1.2K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Vishay - 59M6751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Vishay
59M6751
Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Vishay 59M6751
RES, THICK FILM, 1K2, 5%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K2, 5%, 0.1W, 0603, Reel; Resistance Vishay - 11J5079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 5%, 0.1W, 0603, Reel; Resistance Vishay
11J5079
Res, Thick Film, 1K2, 5%, 0.1W, 0603, Reel; Resistance Vishay 11J5079
RES, THICK FILM, 1K2, 5%, 0.1W, 0603, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 5%, 0.1W, 0603, REEL; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW06031K20JNEA CRCW06031K20JNEA 541-1.2KGDKR-ND CRCW06031K20JNEA 59M6751 11J5079
Product Name SMD 100mW Resistor RES 1.2K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K2, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K2, 5%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details