1.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
1.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 1.20Kohm .25W 1% 0603 SMD
RES SMD 1.2K OHM 1% 1/3W 0603
RES SMD 1.2K OHM 1% 1/3W 0603
SMD Chip Resistor, 1.2 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 1.2 kohm, 250 mW, 1%, 75 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-1.20KSTR-ND | CRCW06031K20FKEAHP | CRCW06031K20FKEAHP | CRCW06031K20FKEAHP | 41R4602 | 24T7058 |
| Product Name | Chip Resistor - Surface Mount | RES 1.20K OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Smd Chip Resistor, 1.2 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 1.2 Kohm, 250 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | Power Applications | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |