Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06031K20FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2544
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2544
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2544
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers