Vishay Precision Group SMD 75V Resistor CRCW06031K20FKEA

Description
1.2kR 1% 75V 0603 Thick Film Resistor, SMD Product overview: CRCW06031K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2kR 1% 75V 0603 Thick Film Resistor, SMD Product overview: CRCW06031K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-CRCW06031K20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW06031K20FKEA
SMD 75V Resistor 52-CRCW06031K20FKEA
1.2kR 1% 75V 0603 Thick Film Resistor, SMD Product overview: CRCW06031K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20FKEA can be used for catalog matching and distributor lookup.

1.2kR 1% 75V 0603 Thick Film Resistor, SMD Product overview: CRCW06031K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789888
Surface Mount Resistors 6789888
Vishay CRCW06031K20FKEA

Vishay CRCW06031K20FKEA

Supplier's Site
Surface Mount Resistors - 1818015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818015
Surface Mount Resistors 1818015
Vishay CRCW06031K20FKEA

Vishay CRCW06031K20FKEA

Supplier's Site
Surface Mount Resistors - 1694267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694267
Surface Mount Resistors 1694267
Vishay CRCW06031K20FKEA

Vishay CRCW06031K20FKEA

Supplier's Site
CRCW06031K20FKEA - CRCW06031K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K20FKEA
CRCW06031K20FKEA
CRCW06031K20FKEA CRCW06031K20FKEA
CRCW06031K20FKEA

CRCW06031K20FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KHDKR-ND
Chip Resistor - Surface Mount 541-1.20KHDKR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KHTR-ND
Chip Resistor - Surface Mount 541-1.20KHTR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KHCT-ND
Chip Resistor - Surface Mount 541-1.20KHCT-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Alternative Parts (Cross-Reference): Cross Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.2 kOhms Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200

Manufacturer: Vishay Dale
Alternative Parts (Cross-Reference): Cross
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.2 kOhms
Tolerance: ±1%
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K20FKEA
Chip Resistor - Surface Mount CRCW06031K20FKEA
RES SMD 1.2K OHM 1% 1/10W 0603

RES SMD 1.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Vishay
52K8025
Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Vishay 52K8025
RES, THICK FILM, 1K2, 1%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8026
Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8026
RES, THICK FILM, 1K2, 1%, 0.1W, 0603, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0603, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5329 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5329
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5329
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW06031K20FKEA 6789888 1818015 CRCW06031K20FKEA 541-1.20KHDKR-ND CRCW06031K20FKEA 52K8025 52K8026 61M5329
Product Name SMD 75V Resistor Surface Mount Resistors Surface Mount Resistors CRCW06031K20FKEA Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers