Vishay Precision Group Thick Film Resistors - SMD 1/10watt 1.18Kohms 1% CRCW06031K18FKEA

Description
Thick Film Resistors - SMD 1/10watt 1.18Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.18Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.18Kohms 1% - CRCW06031K18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.18Kohms 1%
CRCW06031K18FKEA
Thick Film Resistors - SMD 1/10watt 1.18Kohms 1% CRCW06031K18FKEA
Thick Film Resistors - SMD 1/10watt 1.18Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.18Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.18KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18KHCT-ND
Chip Resistor - Surface Mount 541-1.18KHCT-ND
1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18KHDKR-ND
Chip Resistor - Surface Mount 541-1.18KHDKR-ND
1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18KHTR-ND
Chip Resistor - Surface Mount 541-1.18KHTR-ND
1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K18, 1%, 0.1W, 0603; Resistance Vishay - 52K8024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.1W, 0603; Resistance Vishay
52K8024
Res, Thick Film, 1K18, 1%, 0.1W, 0603; Resistance Vishay 52K8024
RES, THICK FILM, 1K18, 1%, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K18, 1%, 0.1W, 0603; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K18, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3635
Res, Thick Film, 1K18, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3635
RES, THICK FILM, 1K18, 1%, 0.1W, 0603, REEL; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K18, 1%, 0.1W, 0603, REEL; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2543 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2543
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2543
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.18 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.18 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06031K18FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06031K18FKEA
Resistors - Chip Resistor - Surface Mount CRCW06031K18FKEA
RES SMD 1.18K OHM 1% 1/10W 0603

RES SMD 1.18K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06031K18FKEA 541-1.18KHCT-ND 52K8024 42K3635 24W2543 CRCW06031K18FKEA
Product Name Thick Film Resistors - SMD 1/10watt 1.18Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K18, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K18, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 1180 ohms 1180 ohms 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details