1.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
1.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1K15, 1%, 0.1W, 0603; Resistance:1.15kohm;
RES, THICK FILM, 1K15, 1%, 0.1W, 0603, REEL; Resistance:1.15kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06031K15FKEA | 541-1.15KHDKR-ND | 52K8023 | 42K3634 |
| Product Name | CRCW06031K15FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 1K15, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 1K15, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |