Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 1.13Kohms 1% CRCW06031K13FKTA

Description
Thick Film Resistors - SMD 1/10watt 1.13Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 1.13Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 1.13Kohms 1% - CRCW06031K13FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.13Kohms 1%
CRCW06031K13FKTA
Thick Film Resistors - SMD 1/10watt 1.13Kohms 1% CRCW06031K13FKTA
Thick Film Resistors - SMD 1/10watt 1.13Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.13Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K13FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K13FKTA-ND
Chip Resistor - Surface Mount CRCW06031K13FKTA-ND
1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3874
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3874
RES, THICK FILM, 1K13, 1%, 0.1W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1K13, 1%, 0.1W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031K13FKTA CRCW06031K13FKTA-ND 07J3874
Product Name Thick Film Resistors - SMD 1/10watt 1.13Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1130 ohms 1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers