Vishay Precision Group Chip Resistor - Surface Mount - CRCW06031K13FKEA CRCW06031K13FKEA

Description
Manufacturer: Vishay Win Source Part Number: 915832-CRCW06031K13F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.13KHCT, D11/CRCW0603 100 1K13 1% ET1 E3, 541-1.13KHDKR, 541-1.13KHTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915832-CRCW06031K13F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.13KHCT, D11/CRCW0603 100 1K13 1% ET1 E3, 541-1.13KHDKR, 541-1.13KHTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031K13FKEA
915832-CRCW06031K13FKEA
Chip Resistor - Surface Mount - CRCW06031K13FKEA 915832-CRCW06031K13FKEA
Manufacturer: Vishay Win Source Part Number: 915832-CRCW06031K13F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.13KHCT, D11/CRCW0603 100 1K13 1% ET1 E3, 541-1.13KHDKR, 541-1.13KHTR

Manufacturer: Vishay
Win Source Part Number: 915832-CRCW06031K13FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.13KHCT, D11/CRCW0603 100 1K13 1% ET1 E3, 541-1.13KHDKR, 541-1.13KHTR

Buy Now Datasheet
RES 1.13K OHM 1/10W 1% 0603 SMD - CRCW06031K13FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/10W 1% 0603 SMD
CRCW06031K13FKEA
RES 1.13K OHM 1/10W 1% 0603 SMD CRCW06031K13FKEA
RES 1.13Kohm 1/10W 1% 0603 SMD

RES 1.13Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6789879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789879
Surface Mount Resistors 6789879
Vishay CRCW06031K13FKEA

Vishay CRCW06031K13FKEA

Supplier's Site
Surface Mount Resistors - 6789879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789879P
Surface Mount Resistors 6789879P
Vishay CRCW06031K13FKEA

Vishay CRCW06031K13FKEA

Supplier's Site
Surface Mount Resistors - 1727741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1727741
Surface Mount Resistors 1727741
Vishay CRCW06031K13FKEA

Vishay CRCW06031K13FKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW06031K13FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06031K13FKEA
Automotive 75V 100mW Resistor 52-CRCW06031K13FKEA
1.13kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW06031K13FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K13FKEA can be used for catalog matching and distributor lookup.

1.13kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW06031K13FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K13FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.13KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13KHCT-ND
Chip Resistor - Surface Mount 541-1.13KHCT-ND
1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13KHTR-ND
Chip Resistor - Surface Mount 541-1.13KHTR-ND
1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.13KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.13KHDKR-ND
Chip Resistor - Surface Mount 541-1.13KHDKR-ND
1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.13 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Vishay - 52K8022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Vishay
52K8022
Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Vishay 52K8022
RES, THICK FILM, 1K13, 1%, 0.1W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.1W, 0603; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3633
Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3633
RES, THICK FILM, 1K13, 1%, 0.1W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K13, 1%, 0.1W, 0603, REEL; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4042 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4042
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4042
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2541 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2541
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2541
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915832-CRCW06031K13FKEA CRCW06031K13FKEA 6789879 6789879P 52-CRCW06031K13FKEA 541-1.13KHCT-ND 52K8022 42K3633 27W4042
Product Name Chip Resistor - Surface Mount - CRCW06031K13FKEA RES 1.13K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K13, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K13, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms 1130 ohms 1130 ohms 1130 ohms 1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details