Vishay Intertechnology, Inc. RES 1.1K OHM 1/10W 5% 0603 SMD CRCW06031K10JNTA

Description
RES 1.1Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.1Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/10W 5% 0603 SMD - CRCW06031K10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/10W 5% 0603 SMD
CRCW06031K10JNTA
RES 1.1K OHM 1/10W 5% 0603 SMD CRCW06031K10JNTA
RES 1.1Kohm 1/10W 5% 0603 SMD

RES 1.1Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K10JNTA-ND
Chip Resistor - Surface Mount CRCW06031K10JNTA-ND
1.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K10JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K10JNTA
Chip Resistor - Surface Mount CRCW06031K10JNTA
RES SMD 1.1K OHM 5% 1/10W 0603

RES SMD 1.1K OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 1.1K 5% 200 Rt1 Rohs Compliant Vishay - 48P7921 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 1.1K 5% 200 Rt1 Rohs Compliant Vishay
48P7921
Crcw0603 1.1K 5% 200 Rt1 Rohs Compliant Vishay 48P7921
CRCW0603 1.1K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 1.1K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06031K10JNTA CRCW06031K10JNTA-ND CRCW06031K10JNTA 48P7921
Product Name RES 1.1K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0603 1.1K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details