Vishay Intertechnology, Inc. RES 1.1K OHM .25W 5% 0603 SMD CRCW06031K10JNEAHP

Description
RES 1.1Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.1Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM .25W 5% 0603 SMD - CRCW06031K10JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM .25W 5% 0603 SMD
CRCW06031K10JNEAHP
RES 1.1K OHM .25W 5% 0603 SMD CRCW06031K10JNEAHP
RES 1.1Kohm .25W 5% 0603 SMD

RES 1.1Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K10JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K10JNEAHP-ND
Chip Resistor - Surface Mount CRCW06031K10JNEAHP-ND
1.1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.1 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031K10JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031K10JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW06031K10JNEAHP
RES SMD 1.1K OHM 5% 1/3W 0603

RES SMD 1.1K OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06031K10JNEAHP CRCW06031K10JNEAHP-ND CRCW06031K10JNEAHP
Product Name RES 1.1K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers