Vishay Precision Group CRCW06031K10FKEA CRCW06031K10FKEA

Description
CRCW06031K10FKEA
Request a Quote Datasheet
Description
CRCW06031K10FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06031K10FKEA - CRCW06031K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K10FKEA
CRCW06031K10FKEA
CRCW06031K10FKEA CRCW06031K10FKEA
CRCW06031K10FKEA

CRCW06031K10FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-1.10KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KHTR-ND
Chip Resistor - Surface Mount 541-1.10KHTR-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KHCT-ND
Chip Resistor - Surface Mount 541-1.10KHCT-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.10KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.10KHDKR-ND
Chip Resistor - Surface Mount 541-1.10KHDKR-ND
1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K1, 1%, 0.1W, 0603; Resistance Vishay - 42K3632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.1W, 0603; Resistance Vishay
42K3632
Res, Thick Film, 1K1, 1%, 0.1W, 0603; Resistance Vishay 42K3632
RES, THICK FILM, 1K1, 1%, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.1W, 0603; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K1, 1%, 0.1W, 0603, Reel; Resistance Vishay - 72M6818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.1W, 0603, Reel; Resistance Vishay
72M6818
Res, Thick Film, 1K1, 1%, 0.1W, 0603, Reel; Resistance Vishay 72M6818
RES, THICK FILM, 1K1, 1%, 0.1W, 0603, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.1W, 0603, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4041
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4041
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2540 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2540
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2540
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K10FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K10FKEA
Chip Resistor - Surface Mount CRCW06031K10FKEA
RES SMD 1.1K OHM 1% 1/10W 0603

RES SMD 1.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 1.1kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06031K10FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 1.1kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06031K10FKEA
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 1.1kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06031K10FKEA
100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 1.1kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 1.1kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW06031K10FKEA 541-1.10KHTR-ND 42K3632 72M6818 27W4041 CRCW06031K10FKEA 17930-CRCW06031K10FKEA
Product Name CRCW06031K10FKEA Chip Resistor - Surface Mount Res, Thick Film, 1K1, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 1K1, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount 100mW Thick Film Resistors 75V ±100ppm/℃ ±1% -55℃~+155℃ 1.1kΩ 0603 Chip Resistor - Surface Mount ROHS
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details