Vishay Precision Group RES 1.07K OHM 1/10W 1% 0603 SMD CRCW06031K07FKTA

Description
RES 1.07Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.07Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/10W 1% 0603 SMD - CRCW06031K07FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/10W 1% 0603 SMD
CRCW06031K07FKTA
RES 1.07K OHM 1/10W 1% 0603 SMD CRCW06031K07FKTA
RES 1.07Kohm 1/10W 1% 0603 SMD

RES 1.07Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06031K07FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K07FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06031K07FKTACT-ND
RES SMD 1.07K OHM 1% 1/10W 0603

RES SMD 1.07K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K07FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K07FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K07FKTADKR-ND
RES SMD 1.07K OHM 1% 1/10W 0603

RES SMD 1.07K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K07FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K07FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06031K07FKTATR-ND
1.07 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J3864 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3864
Thick Film Chip Resistor; Resistance Vishay 07J3864
Thick Film Chip Resistor; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06031K07FKTA 541-CRCW06031K07FKTACT-ND 07J3864
Product Name RES 1.07K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details