Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06031K07FKEB

Description
RES SMD 1.07K OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 1.07K OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031K07FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K07FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06031K07FKEBCT-ND
RES SMD 1.07K OHM 1% 1/8W 0603

RES SMD 1.07K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K07FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K07FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K07FKEBDKR-ND
RES SMD 1.07K OHM 1% 1/8W 0603

RES SMD 1.07K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K07FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K07FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06031K07FKEBTR-ND
1.07 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1.07 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 1.07Kohms 1% - CRCW06031K07FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 1.07Kohms 1%
CRCW06031K07FKEB
Thick Film Resistors - SMD 1/10watt 1.07Kohms 1% CRCW06031K07FKEB
Thick Film Resistors - SMD 1/10watt 1.07Kohms 1%

Thick Film Resistors - SMD 1/10watt 1.07Kohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW06031K07FKEBCT-ND CRCW06031K07FKEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 1.07Kohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details