Vishay Intertechnology, Inc. RES 1.02K OHM .25W 1% 0603 SMD CRCW06031K02FKEAHP

Description
RES 1.02Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.02Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM .25W 1% 0603 SMD - CRCW06031K02FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM .25W 1% 0603 SMD
CRCW06031K02FKEAHP
RES 1.02K OHM .25W 1% 0603 SMD CRCW06031K02FKEAHP
RES 1.02Kohm .25W 1% 0603 SMD

RES 1.02Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K02FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06031K02FKEAHP-ND
Chip Resistor - Surface Mount CRCW06031K02FKEAHP-ND
1.02 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.02 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06031K02FKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06031K02FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW06031K02FKEAHP
RES SMD 1.02K OHM 1% 1/3W 0603

RES SMD 1.02K OHM 1% 1/3W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06031K02FKEAHP CRCW06031K02FKEAHP-ND CRCW06031K02FKEAHP
Product Name RES 1.02K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details