Vishay Intertechnology, Inc. Connectors,Interconnects CRCW06031K00JNEA

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-PLCC (16.59x16.59) Temperature Coefficient: 30(ppm/°C) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-PLCC (16.59x16.59) Temperature Coefficient: 30(ppm/°C) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-PLCC (16.59x16.59) Temperature Coefficient: 30(ppm/°C) Operating Temperature: -40°C ~ 85°C

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Thin Film
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-PLCC (16.59x16.59)
Temperature Coefficient: 30(ppm/°C)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details