Vishay Precision Group RES 1.0K OHM 1/10W 5% 0603 SMD CRCW06031K00JNEA

Description
RES 1.0Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 1.0Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1/10W 5% 0603 SMD - CRCW06031K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1/10W 5% 0603 SMD
CRCW06031K00JNEA
RES 1.0K OHM 1/10W 5% 0603 SMD CRCW06031K00JNEA
RES 1.0Kohm 1/10W 5% 0603 SMD

RES 1.0Kohm 1/10W 5% 0603 SMD

Supplier's Site
SMD 0.1W 75V Resistor - 52-CRCW06031K00JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW06031K00JNEA
SMD 0.1W 75V Resistor 52-CRCW06031K00JNEA
0603 1kR 5% 0.1W Thick Film Resistor, SMD, 75V Product overview: CRCW06031K00JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00JNEA can be used for catalog matching and distributor lookup.

0603 1kR 5% 0.1W Thick Film Resistor, SMD, 75V Product overview: CRCW06031K00JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.0KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KGCT-ND
Chip Resistor - Surface Mount 541-1.0KGCT-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KGDKR-ND
Chip Resistor - Surface Mount 541-1.0KGDKR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KGTR-ND
Chip Resistor - Surface Mount 541-1.0KGTR-ND
1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Vishay - 19K7930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Vishay
19K7930
Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Vishay 19K7930
RES, THICK FILM, 1K, 5%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 11AC2851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
11AC2851
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 11AC2851
RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 31AC6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
31AC6355
Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 31AC6355
RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
D11/crcw0603 200 1K 5% Et1 E3 Vishay - 28AK5122 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 1K 5% Et1 E3 Vishay
28AK5122
D11/crcw0603 200 1K 5% Et1 E3 Vishay 28AK5122
D11/CRCW0603 200 1K 5% ET1 e3

D11/CRCW0603 200 1K 5% ET1 e3

Supplier's Site
RESISTOR,THICK FILM,1K OHM,5%,1/10W,200PPM,SMD,TR - 70203134 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,1K OHM,5%,1/10W,200PPM,SMD,TR
70203134
RESISTOR,THICK FILM,1K OHM,5%,1/10W,200PPM,SMD,TR 70203134
RESISTOR,THICK FILM,1K OHM,5%,1/10W,200PPM, SMD,TR

RESISTOR,THICK FILM,1K OHM,5%,1/10W,200PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K00JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K00JNEA
Chip Resistor - Surface Mount CRCW06031K00JNEA
RES SMD 1K OHM 5% 1/10W 0603

RES SMD 1K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW06031K00JNEA 52-CRCW06031K00JNEA 541-1.0KGCT-ND 19K7930 11AC2851 28AK5122 70203134 CRCW06031K00JNEA
Product Name RES 1.0K OHM 1/10W 5% 0603 SMD SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, 1K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay D11/crcw0603 200 1K 5% Et1 E3 Vishay RESISTOR,THICK FILM,1K OHM,5%,1/10W,200PPM,SMD,TR Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details