Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K00FKEE

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06031K00FKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K00FKEETR-ND
Chip Resistor - Surface Mount 541-CRCW06031K00FKEETR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K00FKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K00FKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW06031K00FKEEDKR-ND
RES SMD 1K OHM 1% 1/8W 0603

RES SMD 1K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06031K00FKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06031K00FKEECT-ND
Chip Resistor - Surface Mount 541-CRCW06031K00FKEECT-ND
RES SMD 1K OHM 1% 1/8W 0603

RES SMD 1K OHM 1% 1/8W 0603

Buy Now Datasheet
D11/crcw0603 100 1K 1% Et8 E3 Rohs Compliant Vishay - 51X8975 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 1K 1% Et8 E3 Rohs Compliant Vishay
51X8975
D11/crcw0603 100 1K 1% Et8 E3 Rohs Compliant Vishay 51X8975
D11/CRCW0603 100 1K 1% ET8 e3 RoHS Compliant: Yes

D11/CRCW0603 100 1K 1% ET8 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW06031K00FKEETR-ND 51X8975
Product Name Chip Resistor - Surface Mount D11/crcw0603 100 1K 1% Et8 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details