Vishay Precision Group Automotive 0.1W 75V Resistor CRCW06031K00FKEC

Description
1kR 1% 0603 Chip Resistor, 0.1W, 75V, AEC-Q200 Product overview: CRCW06031K00FKEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 1% 0603 Chip Resistor, 0.1W, 75V, AEC-Q200 Product overview: CRCW06031K00FKEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1W 75V Resistor - 52-CRCW06031K00FKEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W 75V Resistor
52-CRCW06031K00FKEC
Automotive 0.1W 75V Resistor 52-CRCW06031K00FKEC
1kR 1% 0603 Chip Resistor, 0.1W, 75V, AEC-Q200 Product overview: CRCW06031K00FKEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEC can be used for catalog matching and distributor lookup.

1kR 1% 0603 Chip Resistor, 0.1W, 75V, AEC-Q200 Product overview: CRCW06031K00FKEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1199265-CRCW06031K00FKEC
Resistors - Chip Resistor - Surface Mount 1199265-CRCW06031K00FKEC
Win Source Part Number: 1199265-CRCW06031K00 FKEC Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 20,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): CRCW06031K00FKEC.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2986-6,CRCW06031 K00FKEC-ND,541-2986- 1,541-2986-2 Base Product Number: CRCW0603

Win Source Part Number: 1199265-CRCW06031K00FKEC
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 20,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): CRCW06031K00FKEC.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2986-6,CRCW06031K00FKEC-ND,541-2986-1,541-2986-2
Base Product Number: CRCW0603

Buy Now Datasheet
Res Thick Film 0603 1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW06031K00FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW06031K00FKEC
Res Thick Film 0603 1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW06031K00FKEC
Res Thick Film 0603 1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Surface Mount Resistors - 667708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667708
Surface Mount Resistors 667708
Vishay CRCW06031K00FKEC Resistor

Vishay CRCW06031K00FKEC Resistor

Supplier's Site
Chip Resistor - Surface Mount - 541-2986-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2986-1-ND
Chip Resistor - Surface Mount 541-2986-1-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2986-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2986-2-ND
Chip Resistor - Surface Mount 541-2986-2-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2986-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2986-6-ND
Chip Resistor - Surface Mount 541-2986-6-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06031K00FKEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K00FKEC
Chip Resistor - Surface Mount CRCW06031K00FKEC
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K, 0.1W, 0603; Resistance Vishay - 48P7904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K, 0.1W, 0603; Resistance Vishay
48P7904
Res, Aec-Q200, Thick Film, 1K, 0.1W, 0603; Resistance Vishay 48P7904
RES, AEC-Q200, THICK FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1K, 0.1W, 0603; Resistance Vishay - 65AC3367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K, 0.1W, 0603; Resistance Vishay
65AC3367
Res, Aec-Q200, Thick Film, 1K, 0.1W, 0603; Resistance Vishay 65AC3367
RES, AEC-Q200, THICK FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW06031K00FKEC 1199265-CRCW06031K00FKEC CRCW06031K00FKEC 667708 541-2986-1-ND CRCW06031K00FKEC 48P7904
Product Name Automotive 0.1W 75V Resistor Resistors - Chip Resistor - Surface Mount Res Thick Film 0603 1K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1K, 0.1W, 0603; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details