Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K00FKEB

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2985-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2985-6-ND
Chip Resistor - Surface Mount 541-2985-6-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2985-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2985-1-ND
Chip Resistor - Surface Mount 541-2985-1-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2985-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2985-2-ND
Chip Resistor - Surface Mount 541-2985-2-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESN 0603LF-1K, 1%, 0603LF - CRCW06031K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RESN 0603LF-1K, 1%, 0603LF
CRCW06031K00FKEB
RESN 0603LF-1K, 1%, 0603LF CRCW06031K00FKEB
RESN 0603LF-1K, 1%, 0603LF

RESN 0603LF-1K, 1%, 0603LF

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K00FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K00FKEB
Chip Resistor - Surface Mount CRCW06031K00FKEB
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 52K8017 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
52K8017
Thick Film Chip Resistor; Resistance Vishay 52K8017
THICK FILM CHIP RESISTOR; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

THICK FILM CHIP RESISTOR; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-2985-6-ND CRCW06031K00FKEB CRCW06031K00FKEB 52K8017
Product Name Chip Resistor - Surface Mount RESN 0603LF-1K, 1%, 0603LF Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details