Vishay Precision Group Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay CRCW06031K00FKEAHP.

Description
RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 41R4600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
41R4600
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 41R4600
RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 27AC2103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
27AC2103
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 27AC2103
RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0215
Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0215
RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41R4600 12AC0215
Product Name Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistance Vishay Res, 1K, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers