Vishay Intertechnology, Inc. SMD 0.1W 1000ohm 75V Resistor CRCW06031K00FKEAC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 1000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06031K00FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 1000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06031K00FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-C 1K resistor is a thick film, surface mount component with a resistance value of 1 kΩ and a tolerance of ±1%. It has a power rating of 0.1W and is suitable for applications requiring a maximum voltage of 75V. This resistor is compliant with RoHS standards and features lead-free solder contacts on a nickel barrier layer. The device is designed for high stability, with a resistance change of less than 1% over 1000 hours at 70°C. It operates within a temperature range of -55°C to +155°C, making it suitable for various commercial applications. The resistor is packaged in a 0603 case size, which is commonly used in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-C 1K resistor is a thick film, surface mount component with a resistance value of 1 kΩ and a tolerance of ±1%. It has a power rating of 0.1W and is suitable for applications requiring a maximum voltage of 75V. This resistor is compliant with RoHS standards and features lead-free solder contacts on a nickel barrier layer. The device is designed for high stability, with a resistance change of less than 1% over 1000 hours at 70°C. It operates within a temperature range of -55°C to +155°C, making it suitable for various commercial applications. The resistor is packaged in a 0603 case size, which is commonly used in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 1000ohm 75V Resistor - 52-CRCW06031K00FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 1000ohm 75V Resistor
52-CRCW06031K00FKEAC
SMD 0.1W 1000ohm 75V Resistor 52-CRCW06031K00FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 1000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06031K00FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 1000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06031K00FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3949-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3949-6-ND
Chip Resistor - Surface Mount 541-3949-6-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3949-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3949-2-ND
Chip Resistor - Surface Mount 541-3949-2-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3949-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3949-1-ND
Chip Resistor - Surface Mount 541-3949-1-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236334-CRCW06031K00FKEAC
Resistors - Chip Resistor - Surface Mount 1236334-CRCW06031K00FKEAC
Win Source Part Number: 1236334-CRCW06031K00 FKEAC Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3949-6,541-3949- 2,541-3949-1 Base Product Number: CRCW0603

Win Source Part Number: 1236334-CRCW06031K00FKEAC
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3949-6,541-3949-2,541-3949-1
Base Product Number: CRCW0603

Buy Now Datasheet
100mW 75V ±1% -55℃~+155℃ 1kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06031K00FKEAC - Utmel Electronic Limited
Hong Kong, China
100mW 75V ±1% -55℃~+155℃ 1kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06031K00FKEAC
100mW 75V ±1% -55℃~+155℃ 1kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06031K00FKEAC
100mW 75V ±1% -55℃~+155℃ 1kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW 75V ±1% -55℃~+155℃ 1kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW06031K00FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K00FKEAC
Chip Resistor - Surface Mount CRCW06031K00FKEAC
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistance Vishay - 45AC9046 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9046
Resistance Vishay 45AC9046
Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Vishay - 26AK5037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
26AK5037
Res, 1K, 1%, 0.1W, Thick Film, 0603; Resistance Vishay 26AK5037
RES, 1K, 1%, 0.1W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, THICK FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW06031K00FKEAC 541-3949-6-ND 1236334-CRCW06031K00FKEAC 17930-CRCW06031K00FKEAC CRCW06031K00FKEAC 45AC9046
Product Name SMD 0.1W 1000ohm 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 100mW 75V ±1% -55℃~+155℃ 1kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers