Vishay Precision Group Chip Resistor - Surface Mount CRCW06031K00FKEA

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.00KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KHCT-ND
Chip Resistor - Surface Mount 541-1.00KHCT-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KHDKR-ND
Chip Resistor - Surface Mount 541-1.00KHDKR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KHTR-ND
Chip Resistor - Surface Mount 541-1.00KHTR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06031K00FKEA
845086-CRCW06031K00FKEA
Chip Resistor - Surface Mount - CRCW06031K00FKEA 845086-CRCW06031K00FKEA
Manufacturer: Vishay Win Source Part Number: 845086-CRCW06031K00F KEA Series: CRCW Features: 1 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 1K 1% ET1 E3, 541-1.00KHTR, 541-1.00KHCT, 541-1.00KHDKR

Manufacturer: Vishay
Win Source Part Number: 845086-CRCW06031K00FKEA
Series: CRCW
Features: 1 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 1K 1% ET1 E3, 541-1.00KHTR, 541-1.00KHCT, 541-1.00KHDKR

Buy Now Datasheet
CRCW06031K00FKEA - CRCW06031K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06031K00FKEA
CRCW06031K00FKEA
CRCW06031K00FKEA CRCW06031K00FKEA
CRCW06031K00FKEA

CRCW06031K00FKEA

Supplier's Site
Automotive SMD 75V Resistor - 52-CRCW06031K00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-CRCW06031K00FKEA
Automotive SMD 75V Resistor 52-CRCW06031K00FKEA
1kR 1% 75V 0603 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW06031K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEA can be used for catalog matching and distributor lookup.

1kR 1% 75V 0603 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW06031K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06031K00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789875
Surface Mount Resistors 6789875
Vishay CRCW06031K00FKEA

Vishay CRCW06031K00FKEA

Supplier's Site
Surface Mount Resistors - 1817780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817780
Surface Mount Resistors 1817780
Vishay CRCW06031K00FKEA

Vishay CRCW06031K00FKEA

Supplier's Site
Surface Mount Resistors - 1694265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694265
Surface Mount Resistors 1694265
Vishay CRCW06031K00FKEA

Vishay CRCW06031K00FKEA

Supplier's Site
Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8016
Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8016
RES, THICK FILM, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2536 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2536
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2536
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5328 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5328
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5328
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06031K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06031K00FKEA
Chip Resistor - Surface Mount CRCW06031K00FKEA
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-1.00KHCT-ND 845086-CRCW06031K00FKEA CRCW06031K00FKEA 52-CRCW06031K00FKEA 6789875 1817780 52K8016 24W2536 CRCW06031K00FKEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW06031K00FKEA CRCW06031K00FKEA Automotive SMD 75V Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 1K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details