Vishay Precision Group Chip Resistor - Surface Mount CRCW060319R6FKEA

Description
19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-19.6HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6HTR-ND
Chip Resistor - Surface Mount 541-19.6HTR-ND
19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.6HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6HDKR-ND
Chip Resistor - Surface Mount 541-19.6HDKR-ND
19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.6HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.6HCT-ND
Chip Resistor - Surface Mount 541-19.6HCT-ND
19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

19.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW060319R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW060319R6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060319R6FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 19R6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8217
Res, Thick Film, 19R6, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8217
RES, THICK FILM, 19R6, 1%, 0.1W, 0603, REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19R6, 1%, 0.1W, 0603, REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 19R6, 1%, 0.1W, 0603; Resistance Vishay - 42K3757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R6, 1%, 0.1W, 0603; Resistance Vishay
42K3757
Res, Thick Film, 19R6, 1%, 0.1W, 0603; Resistance Vishay 42K3757
RES, THICK FILM, 19R6, 1%, 0.1W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 19R6, 1%, 0.1W, 0603; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060319R6FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060319R6FKEA
Chip Resistor - Surface Mount CRCW060319R6FKEA
RES SMD 19.6 OHM 1% 1/10W 0603

RES SMD 19.6 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-19.6HTR-ND CRCW060319R6FKEA 52K8217 42K3757 CRCW060319R6FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:19.6ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 19R6, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 19R6, 1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573257 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers