Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060319R1FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060319R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060319R1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060319R1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-19.1HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1HTR-ND
Chip Resistor - Surface Mount 541-19.1HTR-ND
19.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1HDKR-ND
Chip Resistor - Surface Mount 541-19.1HDKR-ND
19.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-19.1HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-19.1HCT-ND
Chip Resistor - Surface Mount 541-19.1HCT-ND
19.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

19.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Vishay - 52K8216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Vishay
52K8216
Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Vishay 52K8216
RES, THICK FILM, 19R1, 1%, 0.1W, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.1W, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2723 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2723
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2723
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 19.1 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060319R1FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060319R1FKEA
Resistors - Chip Resistor - Surface Mount CRCW060319R1FKEA
RES SMD 19.1 OHM 1% 1/10W 0603

RES SMD 19.1 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060319R1FKEA 541-19.1HTR-ND 52K8216 24W2723 CRCW060319R1FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:19.1ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 19R1, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 19.1 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details