19.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
19.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
19.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 19K6, 1%, 0.1W, 0603; Resistance:19.6kohm;
RES, THICK FILM, 19K6, 1%, 0.1W, 0603, REEL; Resistance:19.6kohm;
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060319K6FKEA | 6789872 | 541-19.6KHDKR-ND | 52K8214 | 52K8215 |
| Product Name | CRCW060319K6FKEA | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 19K6, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 19K6, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use |