19.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 19.1K OHM 1% 1/10W 0603
RES SMD 19.1K OHM 1% 1/10W 0603
Thick Film Resistors - SMD 1/10watt 19.1Kohms 1%
Thick Film Chip Resistor; Resistance:19.1kohm;
RES SMD 19.1K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW060319K1FKTATR-ND | CRCW060319K1FKTA | 07J3998 | CRCW060319K1FKTA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 19.1Kohms 1% | Thick Film Chip Resistor; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |