Vishay Intertechnology, Inc. RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES CRCW060319K1FKEB

Description
RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES
Request a Quote Datasheet
Description
RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES - CRCW060319K1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES
CRCW060319K1FKEB
RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES CRCW060319K1FKEB
RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES

RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW060319K1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060319K1FKEB-ND
Chip Resistor - Surface Mount CRCW060319K1FKEB-ND
19.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

19.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060319K1FKEB CRCW060319K1FKEB-ND
Product Name RES D, 0603, 19.10 KOHM, 1.00%, 1/10W, YES Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers