Vishay Precision Group RES 196 OHM 1/10W 1% 0603 SMD CRCW0603196RFKEA

Description
RES 196ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 196ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/10W 1% 0603 SMD - CRCW0603196RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/10W 1% 0603 SMD
CRCW0603196RFKEA
RES 196 OHM 1/10W 1% 0603 SMD CRCW0603196RFKEA
RES 196ohm 1/10W 1% 0603 SMD

RES 196ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-196HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196HCT-ND
Chip Resistor - Surface Mount 541-196HCT-ND
196 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196HDKR-ND
Chip Resistor - Surface Mount 541-196HDKR-ND
196 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-196HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-196HTR-ND
Chip Resistor - Surface Mount 541-196HTR-ND
196 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

196 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603196RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603196RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603196RFKEA
RES SMD 196 OHM 1% 1/10W 0603

RES SMD 196 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8222
Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8222
RES, THICK FILM, 196R, 1%, 0.1W, 0603, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.1W, 0603, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 52K8221 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
52K8221
Thick Film Chip Resistor; Resistance Vishay 52K8221
THICK FILM CHIP RESISTOR; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

THICK FILM CHIP RESISTOR; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603196RFKEA 541-196HCT-ND CRCW0603196RFKEA 52K8222
Product Name RES 196 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 196R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 196 ohms 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details