Vishay Precision Group Thick Film Resistors - SMD 1/10watt 191ohms 1% CRCW0603191RFKTA

Description
Thick Film Resistors - SMD 1/10watt 191ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 191ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 191ohms 1% - CRCW0603191RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 191ohms 1%
CRCW0603191RFKTA
Thick Film Resistors - SMD 1/10watt 191ohms 1% CRCW0603191RFKTA
Thick Film Resistors - SMD 1/10watt 191ohms 1%

Thick Film Resistors - SMD 1/10watt 191ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603191RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603191RFKTA-ND
Chip Resistor - Surface Mount CRCW0603191RFKTA-ND
191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Vishay - 36C9116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Vishay
36C9116
Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Vishay 36C9116
RES, THICK FILM, 191R, 1%, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 191R, 1%, 0.1W, 0603; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603191RFKTA CRCW0603191RFKTA-ND 36C9116
Product Name Thick Film Resistors - SMD 1/10watt 191ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 191R, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details