Vishay Precision Group Chip Resistor - Surface Mount CRCW0603191RFKEA

Description
191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Resistor from Vishay, with a resistance value of 191 Ohms, is designed for general-purpose applications. It features a power rating of 100 mW and a tolerance of ±1%. This resistor is housed in a 0603 package, which corresponds to the 1608 metric size. It has a maximum operating voltage of 75V and is compliant with RoHS standards. The resistor is suitable for use in various electronic applications, including automotive, telecommunications, and industrial sectors, where reliability and stability are critical. Its construction ensures stability under different environmental conditions, making it a viable choice for engineers seeking dependable performance in their projects.

Datasheet Summary
Powered by GS/AI

The Thick Film Resistor from Vishay, with a resistance value of 191 Ohms, is designed for general-purpose applications. It features a power rating of 100 mW and a tolerance of ±1%. This resistor is housed in a 0603 package, which corresponds to the 1608 metric size. It has a maximum operating voltage of 75V and is compliant with RoHS standards. The resistor is suitable for use in various electronic applications, including automotive, telecommunications, and industrial sectors, where reliability and stability are critical. Its construction ensures stability under different environmental conditions, making it a viable choice for engineers seeking dependable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-191HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191HCT-ND
Chip Resistor - Surface Mount 541-191HCT-ND
191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191HDKR-ND
Chip Resistor - Surface Mount 541-191HDKR-ND
191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-191HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-191HTR-ND
Chip Resistor - Surface Mount 541-191HTR-ND
191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

191 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:191ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603191RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:191ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603191RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:191ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603191RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:191ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:191ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Thick Film Resistor, 191 Ohm, 100Mw, 1%; Resistance Vishay - 89M6737 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 191 Ohm, 100Mw, 1%; Resistance Vishay
89M6737
Thick Film Resistor, 191 Ohm, 100Mw, 1%; Resistance Vishay 89M6737
THICK FILM RESISTOR, 191 OHM, 100mW, 1%; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

THICK FILM RESISTOR, 191 OHM, 100mW, 1%; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 191R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3759
Res, Thick Film, 191R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3759
RES, THICK FILM, 191R, 1%, 0.1W, 0603, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 191R, 1%, 0.1W, 0603, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2726 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2726
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2726
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603191RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603191RFKEA
Chip Resistor - Surface Mount CRCW0603191RFKEA
RES SMD 191 OHM 1% 1/10W 0603

RES SMD 191 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-191HCT-ND CRCW0603191RFKEA 89M6737 42K3759 24W2726 CRCW0603191RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:191ohm; Resistance Tolerance: 1%; Power Rating:0.1... Thick Film Resistor, 191 Ohm, 100Mw, 1%; Resistance Vishay Res, Thick Film, 191R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 191 ohms 191 ohms 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details