Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603191RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3822 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3822
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3822
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 191 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3822
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 191 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details