Vishay Precision Group Chip Resistor - Surface Mount CRCW0603191KFKEAC

Description
191 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
191 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5214-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5214-2-ND
Chip Resistor - Surface Mount 541-5214-2-ND
191 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

191 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 191K 1% Et1 E3 Rohs Compliant Vishay - 59AC2011 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 191K 1% Et1 E3 Rohs Compliant Vishay
59AC2011
D11/crcw0603-C 100 191K 1% Et1 E3 Rohs Compliant Vishay 59AC2011
D11/CRCW0603-C 100 191K 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 191K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5214-2-ND 59AC2011
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 191K 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details