Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060318R7FKTA

Description
18.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060318R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060318R7FKTA-ND
Chip Resistor - Surface Mount CRCW060318R7FKTA-ND
18.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18.7 OHM 1/10W 1% 0603 SMD - CRCW060318R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/10W 1% 0603 SMD
CRCW060318R7FKTA
RES 18.7 OHM 1/10W 1% 0603 SMD CRCW060318R7FKTA
RES 18.7ohm 1/10W 1% 0603 SMD

RES 18.7ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3981
Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3981
RES, THICK FILM, 18R7, 1%, 0.1W, 0603, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18R7, 1%, 0.1W, 0603, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060318R7FKTA-ND CRCW060318R7FKTA 07J3981
Product Name Chip Resistor - Surface Mount RES 18.7 OHM 1/10W 1% 0603 SMD Res, Thick Film, 18R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers