Vishay Intertechnology, Inc. RES, SMT 18.2 1% VISHAY CRCW060318R2FRT2

Description
RES, SMT 18.2 1% VISHAY
Request a Quote
Description
RES, SMT 18.2 1% VISHAY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMT 18.2 1% VISHAY - CRCW060318R2FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMT 18.2 1% VISHAY
CRCW060318R2FRT2
RES, SMT 18.2 1% VISHAY CRCW060318R2FRT2
RES, SMT 18.2 1% VISHAY

RES, SMT 18.2 1% VISHAY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060318R2FRT2
Product Name RES, SMT 18.2 1% VISHAY
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details