Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 18ohms 5% CRCW060318R0JNTB

Description
Thick Film Resistors - SMD 1/10watt 18ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 18ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 18ohms 5% - CRCW060318R0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 18ohms 5%
CRCW060318R0JNTB
Thick Film Resistors - SMD 1/10watt 18ohms 5% CRCW060318R0JNTB
Thick Film Resistors - SMD 1/10watt 18ohms 5%

Thick Film Resistors - SMD 1/10watt 18ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060318R0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060318R0JNTB-ND
Chip Resistor - Surface Mount CRCW060318R0JNTB-ND
18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060318R0JNTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060318R0JNTB
Chip Resistor - Surface Mount CRCW060318R0JNTB
RES SMD 18 OHM 5% 1/10W 0603

RES SMD 18 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060318R0JNTB CRCW060318R0JNTB-ND CRCW060318R0JNTB
Product Name Thick Film Resistors - SMD 1/10watt 18ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details