18 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Res Thick Film 0603 18M Ohm 5% 1/10W ¦500ppm/¦C SMD Paper T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW060318M0JPEAHR-ND | CRCW060318M0JPEAHR |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 18M Ohm 5% 1/10W ¦500ppm/¦C SMD Paper T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |