Vishay Precision Group RES 18.7K OHM 1/10W 1% 0603 SMD CRCW060318K7FKEA

Description
RES 18.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 18.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/10W 1% 0603 SMD - CRCW060318K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/10W 1% 0603 SMD
CRCW060318K7FKEA
RES 18.7K OHM 1/10W 1% 0603 SMD CRCW060318K7FKEA
RES 18.7Kohm 1/10W 1% 0603 SMD

RES 18.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW060318K7FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060318K7FKEA
SMD 75V 100mW Resistor 52-CRCW060318K7FKEA
0603 Thick Film Resistor, 18.7kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW060318K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K7FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 18.7kΩ, 1%, 75V, 100mW, SMD Product overview: CRCW060318K7FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K7FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-18.7KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KHCT-ND
Chip Resistor - Surface Mount 541-18.7KHCT-ND
18.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.7KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KHDKR-ND
Chip Resistor - Surface Mount 541-18.7KHDKR-ND
18.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.7KHTR-ND
Chip Resistor - Surface Mount 541-18.7KHTR-ND
18.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789869
Surface Mount Resistors 6789869
Vishay CRCW060318K7FKEA

Vishay CRCW060318K7FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060318K7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060318K7FKEA
Chip Resistor - Surface Mount CRCW060318K7FKEA
RES SMD 18.7K OHM 1% 1/10W 0603

RES SMD 18.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 18K7, 1%, 0.1W, 0603; Resistance Vishay - 52K8201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K7, 1%, 0.1W, 0603; Resistance Vishay
52K8201
Res, Thick Film, 18K7, 1%, 0.1W, 0603; Resistance Vishay 52K8201
RES, THICK FILM, 18K7, 1%, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18K7, 1%, 0.1W, 0603; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3747
Res, Thick Film, 18K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3747
RES, THICK FILM, 18K7, 1%, 0.1W, 0603, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K7, 1%, 0.1W, 0603, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4141
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4141
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060318K7FKEA 52-CRCW060318K7FKEA 541-18.7KHCT-ND 6789869 CRCW060318K7FKEA 52K8201 42K3747 27W4141
Product Name RES 18.7K OHM 1/10W 1% 0603 SMD SMD 75V 100mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 18K7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 18K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms 18700 ohms 18700 ohms 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details