Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW060318K0JNEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW060318K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW060318K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW060318K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-18KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KGCT-ND
Chip Resistor - Surface Mount 541-18KGCT-ND
18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KGDKR-ND
Chip Resistor - Surface Mount 541-18KGDKR-ND
18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18KGTR-ND
Chip Resistor - Surface Mount 541-18KGTR-ND
18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W 75V Resistor - 52-CRCW060318K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-CRCW060318K0JNEA
SMD 10W 75V Resistor 52-CRCW060318K0JNEA
18kR 5% 1/10W 75V 0603 SMD Thick Film Resistor Product overview: CRCW060318K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K0JNEA can be used for catalog matching and distributor lookup.

18kR 5% 1/10W 75V 0603 SMD Thick Film Resistor Product overview: CRCW060318K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Vishay - 59M6772 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Vishay
59M6772
Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Vishay 59M6772
RES, THICK FILM, 18K, 5%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060318K0JNEA 541-18KGCT-ND 52-CRCW060318K0JNEA 59M6772
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 5%; Power Rating:... Chip Resistor - Surface Mount SMD 10W 75V Resistor Res, Thick Film, 18K, 5%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data