Vishay Precision Group Chip Resistor - Surface Mount CRCW060318K0FKTA

Description
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060318K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060318K0FKTA-ND
Chip Resistor - Surface Mount CRCW060318K0FKTA-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 18.0K OHM 1/10W 1% 0603 SMD - CRCW060318K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/10W 1% 0603 SMD
CRCW060318K0FKTA
RES 18.0K OHM 1/10W 1% 0603 SMD CRCW060318K0FKTA
RES 18.0Kohm 1/10W 1% 0603 SMD

RES 18.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3984
Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3984
RES, THICK FILM, 18K, 1%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 18K, 1%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060318K0FKTA-ND CRCW060318K0FKTA 07J3984
Product Name Chip Resistor - Surface Mount RES 18.0K OHM 1/10W 1% 0603 SMD Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details