Vishay Precision Group SMD 75V 0.1W Resistor CRCW060318K0FKEA

Description
18kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060318K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060318K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 0.1W Resistor - 52-CRCW060318K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW060318K0FKEA
SMD 75V 0.1W Resistor 52-CRCW060318K0FKEA
18kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060318K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K0FKEA can be used for catalog matching and distributor lookup.

18kR 1% 75V 0.1W 0603 Thick Film Resistor SMD Product overview: CRCW060318K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060318K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327151-CRCW060318K0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327151-CRCW060318K0FKEA
Resistors - Chip Resistor - Surface Mount 1327151-CRCW060318K0FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327151-CRCW060318K0 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 18 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-18.0KHDKR,541-18 .0KHTR,D11/CRCW0603 100 18K 1% ET1 E3,541-18.0KHCT Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327151-CRCW060318K0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 18 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-18.0KHDKR,541-18.0KHTR,D11/CRCW0603 100 18K 1% ET1 E3,541-18.0KHCT
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060318K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060318K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060318K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Surface Mount Resistors - 6789857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789857
Surface Mount Resistors 6789857
Vishay CRCW060318K0FKEA

Vishay CRCW060318K0FKEA

Supplier's Site
Surface Mount Resistors - 1694260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694260
Surface Mount Resistors 1694260
Vishay CRCW060318K0FKEA

Vishay CRCW060318K0FKEA

Supplier's Site
Surface Mount Resistors - 1823648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823648
Surface Mount Resistors 1823648
Vishay CRCW060318K0FKEA

Vishay CRCW060318K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-18.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KHCT-ND
Chip Resistor - Surface Mount 541-18.0KHCT-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KHDKR-ND
Chip Resistor - Surface Mount 541-18.0KHDKR-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-18.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-18.0KHTR-ND
Chip Resistor - Surface Mount 541-18.0KHTR-ND
18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060318K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060318K0FKEA
Chip Resistor - Surface Mount CRCW060318K0FKEA
RES SMD 18K OHM 1% 1/10W 0603

RES SMD 18K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 0.1W, 0603; Resistance Vishay - 52K8198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.1W, 0603; Resistance Vishay
52K8198
Res, Thick Film, 18K, 1%, 0.1W, 0603; Resistance Vishay 52K8198
RES, THICK FILM, 18K, 1%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.1W, 0603; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8199
Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8199
RES, THICK FILM, 18K, 1%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.1W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8708
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8708
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 18 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW060318K0FKEA 1327151-CRCW060318K0FKEA CRCW060318K0FKEA 6789857 1823648 541-18.0KHCT-ND CRCW060318K0FKEA 52K8198 52K8199 73T8708
Product Name SMD 75V 0.1W Resistor Resistors - Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:18kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 18K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 18K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 18 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details